IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > MP3 players & recorders > Apple MA450NF/A

iPod 80GB (Black)

Brand: Apple
Product code: MA450NF/A
EAN/UPC code:
Category: MP3 players & recorders 
Release date: 15 Sep 2006
Info modified on: 25 Sep 2008 10:25:52
iPod 80GB (Black)
MA450NF/A Apple
79k

251k
244k
130k

With enough room for your favorite music and video, this iPod has both sound and vision. Of course, it also boasts stamina (up to 20 hours of battery life), generous capacity (30GB or 80GB of storage), a great personality (intuitive, customizable menus), and a touch of genius (the Click Wheel). In other words, iPod makes an ideal companion. Why not get to know it better? Click on a feature to see ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity 80 GB
Player media type Hard disk drive
Audio
Audio compression formats AAC, MP3, Apple Lossless, AIFF, WAV
Frequency response 20 - 20000 Hz
Bit rate 16 - 320 Kbps
Impedance 32 Ω
Record modes
Voice recording
Radio
FM radio
Connectivity
Interface USB 2.0
I/O ports 3.5-mm
Display
Display QVGA
Display resolution 240 x 320 pixels
Display number of colours 0.065536 M
Display diagonal 2.5 "
Video
Video compression formats MPEG-4, .m4v, .mp4, .mov
Operating system/software
Compatible operating systems Mac OS X v10.3.9,Windows 2000 SP4, Windows XP Home, Professional SP2.
Colour
Colour of product Black
System requirements
Minimum system requirements Mac:
USB 2.0 port,
Mac OS X v10.3.9,
iTunes 7.
PC:
USB 2.0 port,
Windows 2000 SP4, Windows XP Home, Professional SP2,
iTunes 7.
Energy management
Battery technology Lithium-Ion
Continuous audio playback time 20 h
Continuous video playback time 6.5 h
USB powered
Weight & dimensions
Weight 157 g
Dimensions W x D x H 61.8 x 14 x 103.5 mm
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Storage temperature range (T-T) -20-45 °C